Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.66
|
593
in stock
|
Buy Now | |
TE Store
from US$18.50
|
937
in stock
|
Buy Now | |
Newark Electronics
from US$23.23
|
593
in stock
|
Buy Now | |
Rapid Electronics
from US$16.08
|
593
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
593
in stock
|
Buy Now | |
Farnell
from US$20.71
|
480
in stock
|
Buy Now | |
Avnet America
from US$10.89
|
191
in stock
|
Buy Now | |
Heilind Electronics
from US$21.69
|
70
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.69
|
23
in stock
|
Buy Now | |
Future Electronics
from US$17.48
|
-
|
Buy Now | |
RS Americas
from US$32.66
|
-
|
Buy Now | |
TTI Europe
from US$15.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Card Slot Centerline | 25.4mm |
Number of Columns | 12 |
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Number of Rows | 8 |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Pairs | 48 |
Sequenced Pins | No |
Pairs per Column | 4 |
Contact Mating Area Length | 5.3mm |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 2.5mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 29.9mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 16 |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Ground Component Type | Grounding Contact |
Shielded | Yes |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
HM-ZD 4PR HDR 96P, 5.3 Number of Positions: 96 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 96 1.5 mm .059" With | Part Number: 6469287-1 | Internal Number: 6469287-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Hm-Zd 4Pr Hdr 96P 5.3 |Amp Te Connectivity 6469287-1 | Newark Electronics |
HM-ZD 4PR HDR 96P 5.3 | Rapid Electronics |
TE Connectivity - AMP BP Connector HM-ZD 4PR HDR 96P 5.3 | Distrelec |
CONN, BACKPLANE, PLUG, 96POS, 2.5MM | Farnell |
Conn Hard Metric PIN 96 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
HM-ZD 4PR HDR 96P, 5.3 | Heilind Electronics |
Connector, Hm-Zd 4Pr Hdr 96P, 5.3 | TE Connectivity 6469287-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM-Zd Series |
RoHS: | Unknown |
Product Range | Z-PACK HM-Zd Series |
---|---|
No. of Contacts | 96Contacts |
Pitch Spacing | 2.5mm |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 8Rows |
Row Pitch | 1.5mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6469287-1?
Additional datasheets, footprints and schematics for 6469287-1 are listed on our Part Details page. You can also find images and similar parts to 6469287-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469287-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469287-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469287-1 fall under?
The 6469287-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469287-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469287-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469287-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469287-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6469287-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469287-1 often in real-time on the comparison pages.
What if I can't find stock of 6469287-1?
You can fill out our help required form which you can use to request a quote for 6469287-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.