Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
1,205
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
1,205
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
1,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,205
in stock
|
Buy Now | |
TE Store
from US$0.41
|
403
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$1.39
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Length | 23.77mm, .936in |
Height | 13.34mm, .525in |
Mating Post Length | 10.16mm, .4in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.06mm, .16in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Hdr 06P Vrt F-Lock Rd |Amp Te Connectivity 644753-6 | Newark Electronics |
Headers&Wire Housings HDR 06P VRT F-LOCK RD | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P MTA156 HDR ASSY RN STR F/L | Distrelec |
06P MTA156 HDR ASSY RN STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 644753-6 | Internal Number: 644753-6 | 3.96 mm | TE Connectivity | TE Store |
06P MTA156 HDR ASSY RN STR F/L | Heilind Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 644753-6?
Additional datasheets, footprints and schematics for 644753-6 are listed on our Part Details page. You can also find images and similar parts to 644753-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644753-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644753-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644753-6 fall under?
The 644753-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644753-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644753-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 644753-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644753-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 644753-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644753-6 often in real-time on the comparison pages.
What if I can't find stock of 644753-6?
You can fill out our help required form which you can use to request a quote for 644753-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.