Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Wire Size | 22AWG, .3 – .4mm² |
Height | 9.78mm, .385in |
Length | 23.77mm, .936in |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Cable Exit Angle | 90° |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Feed Through |
Housing Color | Red |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Mating Alignment Type | Polarizing Tab |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | MTA .156 Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Housing Type | Receptacle |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire-Board Connector Receptacle, 6 Position, 3.96Mm | Newark Electronics |
Conn IDC Connector RCP 6 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-644467-6?
Additional datasheets, footprints and schematics for 3-644467-6 are listed on our Part Details page. You can also find images and similar parts to 3-644467-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644467-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644467-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644467-6 fall under?
The 3-644467-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644467-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644467-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644467-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644467-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-644467-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644467-6 often in real-time on the comparison pages.
What if I can't find stock of 3-644467-6?
You can fill out our help required form which you can use to request a quote for 3-644467-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.