Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,230
in stock
|
Buy Now | |
TE Store
from US$0.20
|
40,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
7,933
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
7,933
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
3,496
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
2,456
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,456
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,456
in stock
|
Buy Now | |
element14
from US$0.17
|
2,410
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
816
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Length | .468in, 11.89mm |
Mating Post Length | 10.16mm, .4in |
Height | .525in, 13.34mm |
Operating Voltage | 600VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Header Type | Unshrouded |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Contact Type | Tab |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .16in, 4.06mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA156 HDR ASSY SQ STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 644752-3 | Internal Number: 644752-3 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Header 3 Position, 3.96Mm | Newark Electronics |
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Thru-Hole | Avnet America |
03P MTA156 HDR ASSY SQ STR F/L | Heilind Electronics |
Headers&Wire Housings 03P MTA156 HDR ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P MTA156 HDR ASSY SQ STR F/L | Distrelec |
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM | element14 |
CONN, HEADER, 3POS, 1ROW, 3.96MM | Farnell |
MTA-156 3 Position 3.96 mm Pitch Single Row Straight Wire to Board Header | Future Electronics |
MTA-156 HEADER - TIN, 03P MTA156 HDR ASSY SQ STR F/L | TE Connectivity 644752-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 644752-3?
Additional datasheets, footprints and schematics for 644752-3 are listed on our Part Details page. You can also find images and similar parts to 644752-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644752-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644752-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644752-3 fall under?
The 644752-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644752-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644752-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 644752-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644752-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 644752-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644752-3 often in real-time on the comparison pages.
What if I can't find stock of 644752-3?
You can fill out our help required form which you can use to request a quote for 644752-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.