Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.39
|
492
in stock
|
Buy Now | |
TE Store
from US$0.24
|
1,180
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
1,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
492
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
492
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
369
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Power Positions | 3 |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Length | 11.89mm, .468in |
Wire Size | .8 – .9mm², 18AWG |
Height | 9.02mm, .355in |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Wire & Cable IDC Installation Type | Closed End |
Centerline (Pitch) | 3.96mm, .156in |
Cable Exit Angle | 90° |
Housing Color | Orange |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Contact Retention Type | Locking Lance |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-640431-3 | Internal Number: 3-640431-3 | 3.96 mm | TE Connectivity | TE Store |
03P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
Closed W/O Tabs 3P Orange 18 Awg |Amp Te Connectivity 3-640431-3 | Newark Electronics |
CLOSED W/O TABS 3P Orange 18 AWG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P MTA156 CONN ASSY 18AWG ORA | Distrelec |
Conn IDC Connector F 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Socket,3 Cont, IDC, MTA-156 Series, Closed End | TE Connectivity 3-640431-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | TE - MTA-156 Series |
RoHS: | Unknown |
Product Range | TE - MTA-156 Series |
---|---|
Contact Termination Type | IDC / IDT |
Gender | Receptacle |
No. of Contacts | 3 |
No. of Rows | 1 |
Pitch Spacing | 3.96mm |
Contact Plating | Tin |
Where can I find additional details, specifications and documents for a 3-640431-3?
Additional datasheets, footprints and schematics for 3-640431-3 are listed on our Part Details page. You can also find images and similar parts to 3-640431-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640431-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640431-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640431-3 fall under?
The 3-640431-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640431-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640431-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640431-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640431-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-640431-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640431-3 often in real-time on the comparison pages.
What if I can't find stock of 3-640431-3?
You can fill out our help required form which you can use to request a quote for 3-640431-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.