Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.74
|
4,448
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
4,448
in stock
|
Buy Now | |
TE Store
from US$1.71
|
3,005
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
375
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
375
in stock
|
Buy Now | |
Conrad
from US$2.39
|
19
in stock
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
Agency/Standard Number | E28476 |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Tube |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
No. Of Contacts:3Contacts | Newark Electronics |
Conn Power HDR 3 POS 5.08mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet America |
03P CMNL HDR ASSY R/A Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 643488-1 | Internal Number: 643488-1 | 5.08 mm | TE Connectivity | TE Store |
Commercial MATE-N-LOK 3 Position Single Row Through Hole Right Angle Pin Header | Future Electronics |
Pin&Socket Connectors 3P R/A HDR ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P CMNL HDR ASSY R/A | Distrelec |
Content: 1 pc(s) | Conrad |
HEADER ASSEMBLY, SOFT SHELL, MATE-N-LOK, 3 POSITION, PIN, NYLON, NATURAL | TE Connectivity 643488-1 | RS Americas |
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.95MM | element14 |
Where can I find additional details, specifications and documents for a 643488-1?
Additional datasheets, footprints and schematics for 643488-1 are listed on our Part Details page. You can also find images and similar parts to 643488-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643488-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643488-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643488-1 fall under?
The 643488-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643488-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643488-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643488-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643488-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and Rapid Electronics have stock available or on a lead time for 643488-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643488-1 often in real-time on the comparison pages.
What if I can't find stock of 643488-1?
You can fill out our help required form which you can use to request a quote for 643488-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.