Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
29,468
in stock
|
Buy Now | |
TE Store
from US$1.46
|
2,698
in stock
|
Buy Now | |
Heilind Electronics
from US$1.53
|
1,192
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
805
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.53
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
360
in stock
|
Buy Now | |
element14
from US$1.38
|
360
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Asia
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Power Positions | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Layout | Inline |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 280 |
Packaging Method | Bag |
Sealable | No |
Product Type | Header |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 2 Position Three Row Through-Hole Right Angle Header | Future Electronics |
02P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 643226-1 | Internal Number: 643226-1 | 6.35 mm | TE Connectivity | TE Store |
02P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
Pin&Socket Connectors 2P R/A HDR ASSY | Rapid Electronics |
Plug & Socket Connector, Socket, 2 Position, 6.35Mm | Newark Electronics |
TE Connectivity - AMP PCB Receptacle, Female, 12A, 600V, Contacts - 2 | Distrelec |
Conn Power SKT 2 POS 6.35mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
CONNECTOR, RCPT, 2POS, 6.35MM, PCB | Farnell |
Universal MATE-N-LOK Series, 6.35mm Pitch 2 Way 1 Row Right Angle PCB Header | TE Connectivity 643226-1 | RS Americas |
1X02P UMNL SKT HDR R/A V0 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | 6.35mm |
Contact Termination Type | Solder |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 643226-1?
Additional datasheets, footprints and schematics for 643226-1 are listed on our Part Details page. You can also find images and similar parts to 643226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643226-1 fall under?
The 643226-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643226-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643226-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 643226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643226-1 often in real-time on the comparison pages.
What if I can't find stock of 643226-1?
You can fill out our help required form which you can use to request a quote for 643226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.