Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
TE Store
from US$1.61
|
481
in stock
|
Buy Now | |
Heilind Electronics
from US$1.75
|
434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.75
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 2 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 3.12mm, .124in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Header |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
02P UMNL PIN HDR ASSY POL LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 641964-3 | Internal Number: 641964-3 | 6.35 mm | TE Connectivity | TE Store |
02P UMNL PIN HDR ASSY POL LF | Heilind Electronics |
02P Umnl Pin Hdr Assy Pol Lf |Amp Te Connectivity 641964-3 | Newark Electronics |
Conn Wire to Board HDR 2 POS 6.35mm Solder ST Thru-Hole | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 641964-3?
Additional datasheets, footprints and schematics for 641964-3 are listed on our Part Details page. You can also find images and similar parts to 641964-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641964-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641964-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641964-3 fall under?
The 641964-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641964-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641964-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641964-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641964-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 641964-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641964-3 often in real-time on the comparison pages.
What if I can't find stock of 641964-3?
You can fill out our help required form which you can use to request a quote for 641964-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.