Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F61867-000,
AMPS-0-0640923-1 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
5,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
59,763
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
24,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
24,120
in stock
|
Buy Now | |
TE Store
from US$0.46
|
23,200
in stock
|
Buy Now | |
element14
from US$0.22
|
15,236
in stock
|
Buy Now | |
Farnell
from US$0.22
|
15,236
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
9,960
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
593
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Pre-Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 110 | Heilind Electronics |
Female Disconnect, 2.79Mm, 22-18Awg, Red | Newark Electronics |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Low Insertion Force Faston Recpt | Part Number: 640923-1 | Internal Number: 640923-1 | Alias Number: AMPS-0-0640923-1 | TE Connectivity | TE Store |
CRIMP TERMINAL, FEMALE, RED | element14 |
Receptacle terminal, PIDG FASTON 110,red | RS |
Terminal Receptacle, 300V, 22-18AWG, Red, Crimp, Female, Insulated, 110 Series | TE Connectivity 640923-1 | RS Americas |
PIDG Faston 22-18 AWG Straight Low Brass Tin Quick Disconnect Receptacles | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 4.06mm Tin Loose Piece | Avnet America |
Disconnect, Female | Carlton-Bates |
Terminals PIDG RECPT 22-18 AWG red | Sager |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 640923-1?
Additional datasheets, footprints and schematics for 640923-1 are listed on our Part Details page. You can also find images and similar parts to 640923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640923-1 fall under?
The 640923-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640923-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640923-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Newark Electronics, TE Store and element14 have stock available or on a lead time for 640923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640923-1 often in real-time on the comparison pages.
What if I can't find stock of 640923-1?
You can fill out our help required form which you can use to request a quote for 640923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.