Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E73410-000,
AMPS-0-0640911-1 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
700
in stock
|
Buy Now | |
element14
from US$0.36
|
5,988
in stock
|
Buy Now | |
Farnell
from US$0.23
|
5,988
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
841
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
575
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
191
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | Yes |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED | element14 |
Terminals PIDG RECPT 22-18 AWG red | Rapid Electronics |
Receptacle, Faston, PIDG, 5.21x0.81mm | RS |
TE Connectivity - AMP FASTON 205 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Female Disconnect, 5.21Mm, 22-18Awg, Red | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 6.35mm Tin Loose Piece | Avnet America |
PIDG Faston 22-18 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
T-C FASTON NS, RECEPT, PIDG FASTON 22-18 205 | TE Connectivity 640911-1 | RS Americas |
RECEPT,PIDG FASTON 22-18 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640911-1 | Internal Number: 640911-1 | Alias Number: AMPS-0-0640911-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 205 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 205 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 5.21mm x 0.81mm |
Tab Size - Imperial | 0.205" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 640911-1?
Additional datasheets, footprints and schematics for 640911-1 are listed on our Part Details page. You can also find images and similar parts to 640911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640911-1 fall under?
The 640911-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640911-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640911-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Distrelec have stock available or on a lead time for 640911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640911-1 often in real-time on the comparison pages.
What if I can't find stock of 640911-1?
You can fill out our help required form which you can use to request a quote for 640911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.