Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0640909-1,
579266-000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
11,721
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
11,430
in stock
|
Buy Now | |
TE Store
from US$0.46
|
8,031
in stock
|
Buy Now | |
element14
from US$0.32
|
7,721
in stock
|
Buy Now | |
Farnell
from US$0.32
|
7,721
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
5,388
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
4,363
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
3,592
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,300
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
292
in stock
|
Buy Now | |
Conrad
from US$0.49
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Female Disconnect, 5.21Mm, 22-18Awg, Red | Newark Electronics |
RECEPT,PIDG FASTON 22-18 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640909-1 | Internal Number: 640909-1 | Alias Number: 579266-000 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED | element14 |
RECEPT,PIDG FASTON 22-18 205 | Heilind Electronics |
Terminals PIDG RECPT 22-18 AWG red | Rapid Electronics |
TE Connectivity - AMP FASTON 205 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Terminal Receptacle, 22-18AWG, Red, Crimp, Female, Insulated, Faston 205 Series | TE Connectivity 640909-1 | RS Americas |
AMP,RECEPTACLE,22-18AWG,DIMPLEW/WIRESTOP | RS |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
PIDG Faston 22-18 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 205 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 205 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 5.21mm x 0.51mm |
Tab Size - Imperial | 0.205" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 640909-1?
Additional datasheets, footprints and schematics for 640909-1 are listed on our Part Details page. You can also find images and similar parts to 640909-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640909-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640909-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640909-1 fall under?
The 640909-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640909-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640909-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640909-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640909-1 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 640909-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640909-1 often in real-time on the comparison pages.
What if I can't find stock of 640909-1?
You can fill out our help required form which you can use to request a quote for 640909-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.