Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
280
in stock
|
Buy Now | |
TE Store
from US$0.21
|
26,674
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
6,028
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
289
in stock
|
Buy Now | |
element14
from US$0.19
|
289
in stock
|
Buy Now | |
Farnell
from US$0.19
|
289
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
223
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
63
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 150 – 250µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 10.79mm, .425in |
Mating Post Length | .4in, 10.16mm |
Length | 23.77mm, .936in |
Operating Voltage | 600VAC |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Product Type | Header |
Housing Type | Plug |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA156 HDR ASSY RN STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640388-6 | Internal Number: 640388-6 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 6 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
06P MTA156 HDR STR RN F/L | TTI Europe |
Header, 3.96Mm, 6Way | Newark Electronics |
Pitch Spacing:3.96mm | element14 |
HEADER, 3.96MM, 6WAY | Farnell |
6w straight header friction lock | RS |
Socket | Transfer Multisort Elektronik |
FRCTN LK HDR STR 6P Round post tin | Rapid Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet Abacus |
Header, Conn, Interconnect System, PCB Plug,6 Cont, Solder, MTA-156 Series, Straight | TE Connectivity 640388-6 | RS Americas |
TE Connectivity - AMP PWR CONN 06P MTA156 HDR ASSY RN STR F/L | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 640388-6?
Additional datasheets, footprints and schematics for 640388-6 are listed on our Part Details page. You can also find images and similar parts to 640388-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640388-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640388-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640388-6 fall under?
The 640388-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640388-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640388-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640388-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640388-6 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 640388-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640388-6 often in real-time on the comparison pages.
What if I can't find stock of 640388-6?
You can fill out our help required form which you can use to request a quote for 640388-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.