Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.09
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 50 |
Rated Ripple Current (Rms) (mA) | 690 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (μA) | 122 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 7.9 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 2190 |
Weight (Typ.) (g) | 1 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 690 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 50 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 122 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7.9 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.96 |
OS-CON SXV 39uF 63V 10x7,9mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 39Uf, 63V, Alu Elec Smd, Polymer Rohs Compliant: Yes |Panasonic 63SXV39MX | Newark Electronics |
SXV SERIES SMD CONDUCTIVE POLYMER 63V 39uF 10x7.9MM 125C 1000HRS | Future Electronics |
Aluminum Polymer Capacitor, 39 uF, 63 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 39UF, 63V, ALU ELEC SMD, POLYMER | Farnell |
Aluminum Polymer Capacitor, 39 uF, 63 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63SXV39MX?
Additional datasheets, footprints and schematics for 63SXV39MX are listed on our Part Details page. You can also find images and similar parts to 63SXV39MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXV39MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXV39MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXV39MX fall under?
The 63SXV39MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXV39MX when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXV39MX you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXV39MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXV39MX have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 63SXV39MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXV39MX often in real-time on the comparison pages.
What if I can't find stock of 63SXV39MX?
You can fill out our help required form which you can use to request a quote for 63SXV39MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.