Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 930 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (μA) | 122 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 11.9 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 930 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 122 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.88 |
OS-CON SXV 39uF 63V 8×11,9mm | Schukat Electronic |
Cap, 39Uf, 63V, Alu Elec Smd, Polymer Rohs Compliant: Yes |Panasonic 63SXV39M | Newark Electronics |
SXV Series 63 v 39 uf 125'c 8x11.9mm Low ESR SMD Os-Con Aluminum Polymer | Future Electronics |
OS-CON / SXV / 63V / 39uF / 125°C (105°C) / 1000h (5000h) / 8×11.9mm / ESR 25mOhm / ripple 930 mArms(2950) / Tape & Reel | Avnet America |
CAP, 39UF, 63V, ALU ELEC SMD, POLYMER | Farnell |
OS-CON / SXV / 63V / 39uF / 125�C (105�C) / 1000h (5000h) / 8�11.9mm / ESR 25mOhm / ripple 930 mArms(2950) / Tape & Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63SXV39M?
Additional datasheets, footprints and schematics for 63SXV39M are listed on our Part Details page. You can also find images and similar parts to 63SXV39M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXV39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXV39M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXV39M fall under?
The 63SXV39M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXV39M when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXV39M you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXV39M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXV39M have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 63SXV39M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXV39M often in real-time on the comparison pages.
What if I can't find stock of 63SXV39M?
You can fill out our help required form which you can use to request a quote for 63SXV39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.