Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
1,569
in stock
|
Buy Now | |
element14
from US$1.72
|
1,569
in stock
|
Buy Now | |
Schukat Electronic
from US$1.79
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
353
in stock
|
Buy Now | |
RS
from US$2.86
|
305
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 1030 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (μA) | 315 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 3280 |
Weight (Typ.) (g) | 1.32 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1030 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 315 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.32 |
CAP, 100UF, 63V, ALU ELEC, POLYMER, SMD | element14 |
OS-CON SXV 100uF 63V 10x12.6mm | Schukat Electronic |
Cap, 100Uf, 63V, Alu Elec, Polymer, Smd | Newark Electronics |
OS-CON / SXV / 63V / 100uF / 125°C (105° | RS |
Aluminum Polymer Capacitor, 100 uF, 63 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SXV Series 63 v 100 uF Low ESR SMD Conductive Aluminum Polymer Capacito | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 63 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
100UF 63V 10X12.6 | TTI Europe |
Where can I find additional details, specifications and documents for a 63SXV100M?
Additional datasheets, footprints and schematics for 63SXV100M are listed on our Part Details page. You can also find images and similar parts to 63SXV100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXV100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXV100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXV100M fall under?
The 63SXV100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXV100M when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXV100M you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXV100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXV100M have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and RS have stock available or on a lead time for 63SXV100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXV100M often in real-time on the comparison pages.
What if I can't find stock of 63SXV100M?
You can fill out our help required form which you can use to request a quote for 63SXV100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.