Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
101
in stock
|
Buy Now | |
Schukat Electronic
from US$1.48
|
175
in stock
|
Buy Now | |
element14
from US$1.44
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
70
in stock
|
Buy Now | |
Rutronik
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 930 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (μA) | 176 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2950 |
Weight (Typ.) (g) | 0.89 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 930 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 176 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
OS-CON SXE 56uF 63V 8×12mm | Schukat Electronic |
CAP, 56UF, 63V, ALU ELEC, POLYMER | element14 |
Cap, 56Uf, 63V, Alu Elec, Polymer | Newark Electronics |
SXE 56uF 63V 20% 8x12 | Rutronik |
Aluminum Polymer Capacitor, 56 uF, 63 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 56 uF, 63 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63SXE56M?
Additional datasheets, footprints and schematics for 63SXE56M are listed on our Part Details page. You can also find images and similar parts to 63SXE56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXE56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXE56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXE56M fall under?
The 63SXE56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXE56M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXE56M you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXE56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXE56M have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for 63SXE56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXE56M often in real-time on the comparison pages.
What if I can't find stock of 63SXE56M?
You can fill out our help required form which you can use to request a quote for 63SXE56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.