Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 930 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (ÎĽA) | 122 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 930 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 122 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
OS-CON SXE 39uF 63V 8x12mm | Schukat Electronic |
Cap, 39Uf, 63V, Alu Elec, Polymer, Rad | Newark Electronics |
SXE series 63V 39uF 20% 8x12mm 125C Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 39 uF, 63 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP, 39UF, 63V, ALU ELEC, POLYMER, RAD | Farnell |
Aluminum Polymer Capacitor, 39 uF, 63 V, ďż˝ 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63SXE39M?
Additional datasheets, footprints and schematics for 63SXE39M are listed on our Part Details page. You can also find images and similar parts to 63SXE39M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXE39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXE39M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXE39M fall under?
The 63SXE39M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXE39M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXE39M you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXE39M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXE39M have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 63SXE39M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXE39M often in real-time on the comparison pages.
What if I can't find stock of 63SXE39M?
You can fill out our help required form which you can use to request a quote for 63SXE39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.