Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$1.37
|
200
in stock
|
Buy Now | |
RS
from US$1.98
|
180
in stock
|
Buy Now | |
element14
from US$1.31
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 63 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 33 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 930 |
Rated Voltage (V) | 63 |
Leakage Current (Max.) (μA) | 104 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2950 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 930 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 104 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
SXE Series 63 V 33 uF 125â–‘C 1 K Hrs Radial Aluminum Polymer Capacitor | Future Electronics |
OS-CON SXE 33uF 63V 8x12mm | Schukat Electronic |
Aluminium Polymer Capacitor 63VDC 33uF | RS |
CAP, 33µF, 63V, 20% | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, Alu Polymer, 33Uf, 63V, Rad | Newark Electronics |
Aluminum Polymer Capacitor, 33 uF, 63 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 33 uF, 63 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63SXE33M?
Additional datasheets, footprints and schematics for 63SXE33M are listed on our Part Details page. You can also find images and similar parts to 63SXE33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63SXE33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63SXE33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63SXE33M fall under?
The 63SXE33M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 63SXE33M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63SXE33M you can contact the distributor directly for product support, shipping queries etc.
Is the 63SXE33M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63SXE33M have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, element14 and Farnell have stock available or on a lead time for 63SXE33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63SXE33M often in real-time on the comparison pages.
What if I can't find stock of 63SXE33M?
You can fill out our help required form which you can use to request a quote for 63SXE33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.