Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1111991 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
8,118
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .11 – .19in, 2.79 – 4.83mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Overall Length | 15.88mm, .625in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | No hole or dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 2.8 mm | Quick Disconnect | Part Number: 63093-1 | Internal Number: 63093-1 | Alias Number: 1111991 | TE Connectivity | TE Store |
110 FAST RCPT 18-14 0126TPCUBR | Heilind Electronics |
Product Range:Faston 110 Series | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 15.88mm Tin Strip | Avnet America |
TE Connectivity 250 FASTON REC 18-14 AWG TPBR Terminals | Distrelec |
Where can I find additional details, specifications and documents for a 63093-1?
Additional datasheets, footprints and schematics for 63093-1 are listed on our Part Details page. You can also find images and similar parts to 63093-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63093-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63093-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63093-1 fall under?
The 63093-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63093-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63093-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63093-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63093-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 63093-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63093-1 often in real-time on the comparison pages.
What if I can't find stock of 63093-1?
You can fill out our help required form which you can use to request a quote for 63093-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.