Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0420
|
62,248
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
58,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
30,903
in stock
|
Buy Now | |
TE Store
from US$0.11
|
25,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
25,145
in stock
|
Buy Now | |
element14
from US$0.09
|
23,875
in stock
|
Buy Now | |
Farnell
from US$0.09
|
23,345
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
13,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
7,204
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
4,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,934
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
771
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .79in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Style Code | E |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
1 Position 2.79 mm Natural Quick Connect Disconnect Receptacle | Future Electronics |
110 FASTON HSG REC 1P NATURAL | TTI Europe |
110 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-480417-0 | Internal Number: 1-480417-0 | TE Connectivity | TE Store |
Connector Housing, Socket, 1Pos | Newark Electronics |
HOUSING, FASTON, 0.79MM, 1WAY | element14 |
110 S CIR FAST HSG NAT N | Heilind Electronics |
TE 1-480417-0 110 Faston Crimp Housing 1P Natural | Rapid Electronics |
TE Connectivity - AMP Housing 110 FASTON HSG.REC.1 PNATRUAL | Distrelec |
FASTON, housing, 2.79 | RS |
Terminals cover | Transfer Multisort Elektronik |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
FASTON .110 Series, 1 Way Nylon Crimp Housing | TE Connectivity 1-480417-0 | RS Americas |
110 S CIR FAST HSG NAT N | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Socket |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480417-0?
Additional datasheets, footprints and schematics for 1-480417-0 are listed on our Part Details page. You can also find images and similar parts to 1-480417-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480417-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480417-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480417-0 fall under?
The 1-480417-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480417-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480417-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480417-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480417-0 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, TTI Europe, Boersig and TE Store have stock available or on a lead time for 1-480417-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480417-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480417-0?
You can fill out our help required form which you can use to request a quote for 1-480417-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.