1-480417-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FASTON 110 REC HSG 1CIR NYLON BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.08
1,439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
1,439
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.08
1,439
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
1,439
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for TE Store
TE Store
from US$0.16
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Black
Mating Retention Without
Number of Positions 1
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Length .79in
Housing Material Nylon
UL Flammability Rating UL 94V-2
Mounting Style Free Hanging
Packaging Method Carton
Packaging Quantity 1
Insulated No
Housing Type Receptacle Housing
Product Type Terminal Housing
Style Code E
Sealable No
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Terminals Hsg 110 1Cir Fast Blk 6/6 |Amp Te Connectivity 1-480417-1 | Newark Electronics
Terminals HSG 110 1CIR FAST BLK 6/6 | Rapid Electronics
TE Connectivity 110 FASTON HSG. REC. 1 POS BLACK Combina | Distrelec
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America
Special Order: 110 FASTON HSG.,REC.,1 POS,BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-480417-1 | Internal Number: 1-480417-1 | TE Connectivity | TE Store
110 FASTON HSG.,REC.,1 POS,BLACK | Boersig


1-480417-1 . Unknown Parts by Unknown

RCPT HOUSING 1POS PA BLACK

Status: Unknown
Series: FASTON 110 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 110 Series
Gender Receptacle
No. of Positions 1Ways
Pitch Spacing -
For Use With AMP FASTON 110 Series Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-480417-1?

Additional datasheets, footprints and schematics for 1-480417-1 are listed on our Part Details page. You can also find images and similar parts to 1-480417-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-480417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-480417-1 fall under?

The 1-480417-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-480417-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480417-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-480417-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-480417-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-480417-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-480417-1 often in real-time on the comparison pages.

What if I can't find stock of 1-480417-1?

You can fill out our help required form which you can use to request a quote for 1-480417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay