Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 18 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Connector Height | .236in, 6mm |
Accepts Wire Insulation Diameter Range | .8 – .95mm, .03 – .037in |
Wire Size | .08 – .13mm², 28 – 26AWG |
Connector Width | 3.6mm, .141in |
コネクタの高さ | 6mm |
Connector Length | 1.122in, 28.5mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Blue |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Double Lock Plate |
Mating Retention Type | Locking Clip |
Strain Relief | With |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 6-292271-8?
Additional datasheets, footprints and schematics for 6-292271-8 are listed on our Part Details page. You can also find images and similar parts to 6-292271-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-292271-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-292271-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-292271-8 fall under?
The 6-292271-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-292271-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-292271-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-292271-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-292271-8 have stock available?
There is no stock from authorised distributors for 6-292271-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-292271-8 often in real-time on the comparison pages.
What if I can't find stock of 6-292271-8?
You can fill out our help required form which you can use to request a quote for 6-292271-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.