Status: | Unknown |
---|---|
Series: | 6252 Series |
RoHS: | Unknown |
Gender | Receptacle Receptacle |
---|---|
Connector Mounting | - |
Current Rating | 10A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black Red |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | 6252 Series |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | 1 Pair of Black & Red Test Lead Coupler |
Test Lead Coupler Set | Newark Electronics |
Coupler, 1000 V (RMS)/DC (Max.), 10 A (Max.), Brass, Polypropylene, Black, Red | Pomona Electronics 6252 | RS Americas |
Pomona Test Lead Coupler 1kV 10A 53.3mm Black / Red | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6252?
Additional datasheets, footprints and schematics for 6252 are listed on our Part Details page. You can also find images and similar parts to 6252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6252 fall under?
The 6252 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6252 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6252 you can contact the distributor directly for product support, shipping queries etc.
Is the 6252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6252 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 6252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6252 often in real-time on the comparison pages.
What if I can't find stock of 6252?
You can fill out our help required form which you can use to request a quote for 6252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.