Banana Plugs & Banana Jacks
Find the best banana jacks and banana plugs for speakers and other audio outputs, creating secure and reliable connections. Banana jacks, the female connectors, are designed to receive their male counterparts, the banana plugs. These connectors have a simple yet effective design, allowing for quick connections without the need for tools when dealing with audio systems, testing equipment, and laboratory setups. Find jacks and plugs catering to various applications and specifications.
Parts from Banana Plugs & Jacks Category
BANANA JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes