Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23608A1227B 2LF |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
1,111
in stock
|
Buy Now | |
TE Store
from US$4.69
|
4,288
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
2,861
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
2,861
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
2,861
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
2,861
in stock
|
Buy Now | |
element14
from US$3.04
|
1,111
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Copper Zinc |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Height Above PC Board | 5.05mm, .198in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 6GHz |
Packaging Method | Tape & Reel, Reel |
Packaging Quantity | 1500 |
実装方法 | Reel, Tape & Reel |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | MMCX |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
V23608A1227B 2=MMCX SMD Jack Lead-fr RF Interface: MMCX RF Connector Style: Jack Impedance: 50 Ω RF Connector Coupling Mechanism: Snap-On Operating Frequency: 6 GHz MMCX Jack 50 Ω Snap-On | Coax Connector | Part Number: 6-1460820-2 | Internal Number: 6-1460820-2 | Alias Number: V23608A1227B 2LF | TE Connectivity | TE Store |
RF CONN, MMCX, R/A JACK, 50 OHM | Farnell |
V23608A1227B 2=Mmcx Smd Jack Lead-Fr |Amp Te Connectivity 6-1460820-2 | Newark Electronics |
RF Connectors/Coaxial Connectors SMT R/A JACK | Rapid Electronics |
TE Connectivity V23608A1227B 2 MMCX SMD Jack Lead-fr RF | Distrelec |
RF COAXIAL, MMCX, R/A JACK, 50OHM | element14 |
V23608A1227B 2=MMCX SMD Jack Lead-fr | Future Electronics |
Conn MMCX RCP 50Ohm Solder RA SMD Tin T/R | Avnet America |
50Ohms Right Angle Surface Mount MMCX Connector, jack, Solder Termination | TE Connectivity 6-1460820-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 6-1460820-2?
Additional datasheets, footprints and schematics for 6-1460820-2 are listed on our Part Details page. You can also find images and similar parts to 6-1460820-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1460820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1460820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1460820-2 fall under?
The 6-1460820-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1460820-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1460820-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1460820-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1460820-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-1460820-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1460820-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1460820-2?
You can fill out our help required form which you can use to request a quote for 6-1460820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.