Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
18,251
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
1,068
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,068
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1,068
in stock
|
Buy Now | |
Farnell
from US$0.25
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
40
in stock
|
Buy Now | |
element14
from US$0.23
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .81in, 20.57mm |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60279-2 | Internal Number: 60279-2 | TE Connectivity | TE Store |
6 Stud Spade Terminal Connector Crimp 14-18 AWG | Future Electronics |
Receptacle,Tab terminal,6.35mm,Faston | RS |
Terminals .250 PB FAST REC IS | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
PIGGYBACK DISCONNECT, 0.25IN, CRIMP | Farnell |
Piggyback Disconnect, 0.25In, Crimp | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 20.57mm 5.97mm Tin Loose Piece | Avnet America |
FASTON COMRL RECPT LP, .250 PB FAST REC IS TPBR | TE Connectivity 60279-2 | RS Americas |
250 FASTON REC 18-14 AWG TPBR | Boersig |
.250 PB FAST REC IS TPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 60279-2?
Additional datasheets, footprints and schematics for 60279-2 are listed on our Part Details page. You can also find images and similar parts to 60279-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60279-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60279-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60279-2 fall under?
The 60279-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60279-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60279-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60279-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60279-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 60279-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60279-2 often in real-time on the comparison pages.
What if I can't find stock of 60279-2?
You can fill out our help required form which you can use to request a quote for 60279-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.