Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
600661P008,
9-1194752-7 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Unleaded Gasoline |
Color | Black |
Cut Length | 502mm, 19.76in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Recovered Wall Thickness (Tolerance) | 1mm, .0391in |
Recovered Inside Diameter (Max) | 7.4mm, .29in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Resistant To | Fluids, Impact, Mechanical Damage |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Where can I find additional details, specifications and documents for a 600661P008?
Additional datasheets, footprints and schematics for 600661P008 are listed on our Part Details page. You can also find images and similar parts to 600661P008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600661P008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600661P008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600661P008 fall under?
The 600661P008 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 600661P008 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600661P008 you can contact the distributor directly for product support, shipping queries etc.
Is the 600661P008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600661P008 have stock available?
There is no stock from authorised distributors for 600661P008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600661P008 often in real-time on the comparison pages.
What if I can't find stock of 600661P008?
You can fill out our help required form which you can use to request a quote for 600661P008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.