Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.12
|
38
in stock
|
Buy Now | |
element14
from US$8.65
|
38
in stock
|
Buy Now | |
RS Americas
from US$8.80
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
Boersig
from US$5.67
|
-
|
Buy Now | |
TE Store
from US$3.80
|
-
|
Buy Now | |
Dalroad Norslo
from US$4.93
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Nickel (Ni) |
---|---|
Crimp Type | O-Crimp |
Terminal & Splice Type | Socket |
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | 5.5mm, .220in |
Wire Size Search | 20mm², 25mm², 4AWG |
Wire Size | 4AWG, 21 – 25mm² |
Customer Preferred Contact | No |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CRIMP SOCKET, INTERLOCK, HDP, 4 AWG | element14 |
SOCKET, SOLID, SIZE 4, 4AWG, NICKEL | TE Connectivity 5962-203-04141 | RS Americas |
Crimp Socket, Interlock, Hdp, 4 Awg | Newark Electronics |
SOC, SOLID, SIZE 4, 4AWG, NI Terminal Type: Socket Mating Pin Diameter: 5.72 mm Mating Pin Diameter: .225 in Terminal Transmits: 41 – 100 A (High Power) Wire Size: 4 AWG Socket 5.72 mm .225" 41 – 100 A (High Power) | Deutsch Solid Contact | Part Number: 5962-203-04141 | Internal Number: 5962-203-04141 | TE Connectivity | TE Store |
Socket Terminals 6-22AWG Nickel | Dalroad Norslo |
Contact Socket 4 Size Nickel Over Copper Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 5962-203-04141?
Additional datasheets, footprints and schematics for 5962-203-04141 are listed on our Part Details page. You can also find images and similar parts to 5962-203-04141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5962-203-04141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5962-203-04141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5962-203-04141 fall under?
The 5962-203-04141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5962-203-04141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5962-203-04141 you can contact the distributor directly for product support, shipping queries etc.
Is the 5962-203-04141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5962-203-04141 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Boersig have stock available or on a lead time for 5962-203-04141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5962-203-04141 often in real-time on the comparison pages.
What if I can't find stock of 5962-203-04141?
You can fill out our help required form which you can use to request a quote for 5962-203-04141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.