Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$310.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$364.03
|
13
in stock
|
Buy Now | |
element14
from US$367.38
|
13
in stock
|
Buy Now | |
Farnell
from US$394.17
|
13
in stock
|
Buy Now | |
TE Store
from US$431.46
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$394.88
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$423.85
|
2
in stock
|
Buy Now | |
Distrelec
from US$438.54
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$394.88
|
1
in stock
|
Buy Now | |
Avnet America
from US$310.64
|
-
|
Buy Now | |
RS Americas
from US$394.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Crimp Tool | Newark Electronics |
PROCRIMP HT&D 12-10 ULTRAFAST Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58630-1 | Internal Number: 58630-1 | TE Connectivity | TE Store |
PROCRIMP HT&D 12-10 ULTRAFAST | Heilind Electronics |
Crimpers/Crimping Tools HT TOOL W/DIE 12-10 AWG | Rapid Electronics |
TE Connectivity - AMP Crimp Tool PROCRIMP HT&D 12-10 ULTRAFAST | Distrelec |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
Procrimp Ht&D 12-10 Ultrafast | TE Connectivity 58630-1 | RS Americas |
Where can I find additional details, specifications and documents for a 58630-1?
Additional datasheets, footprints and schematics for 58630-1 are listed on our Part Details page. You can also find images and similar parts to 58630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58630-1 fall under?
The 58630-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58630-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58630-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 58630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58630-1 often in real-time on the comparison pages.
What if I can't find stock of 58630-1?
You can fill out our help required form which you can use to request a quote for 58630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.