Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$334.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$388.34
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$501.64
|
7
in stock
|
Buy Now | |
Distrelec
from US$358.78
|
5
in stock
|
Buy Now | |
TE Store
from US$391.44
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$430.41
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$404.84
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$489.00
|
2
in stock
|
Buy Now | |
element14
from US$367.02
|
1
in stock
|
Buy Now | |
Farnell
from US$334.36
|
1
in stock
|
Buy Now | |
Avnet America
from US$378.78
|
-
|
Buy Now | |
Boersig
from US$407.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
TE Connectivity Connector Accessories Hand Tool Assembly | Distrelec |
PRO-CRMPR II TOOL & DIE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58522-1 | Internal Number: 58522-1 | TE Connectivity | TE Store |
Multilock 040 series crimp tool,22-20awg | RS |
Pro-Crmpr Ii Tool & Die |Amp Te Connectivity 58522-1 | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
CRIMP TOOL, RATCHET, 22-20AWG CONTACT | element14 |
PRO Crimper II Hand Tool Assembly | Avnet America |
Where can I find additional details, specifications and documents for a 58522-1?
Additional datasheets, footprints and schematics for 58522-1 are listed on our Part Details page. You can also find images and similar parts to 58522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58522-1 fall under?
The 58522-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58522-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58522-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 58522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58522-1 often in real-time on the comparison pages.
What if I can't find stock of 58522-1?
You can fill out our help required form which you can use to request a quote for 58522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.