Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$425.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$485.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$511.23
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$542.78
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$497.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$496.25
|
3
in stock
|
Buy Now | |
Avnet America
from US$425.74
|
-
|
Buy Now | |
RS Americas
from US$546.61
|
-
|
Buy Now | |
Boersig
from US$570.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Punches & Dies Pro-Crimper Die |Amp Te Connectivity 58521-2 | Newark Electronics |
Punches&Dies PRO-CRIMPER DIE | Rapid Electronics |
TE Connectivity - AMP Crimp Tool PRO-CRIMPER DIE | Distrelec |
CRIMP TOOL DIES | Farnell |
Die Assembly Used With Crimping Tool | Avnet America |
Crimp Tool Die for MULTILOCK 070 Series Contacts Types | TE Connectivity 58521-2 | RS Americas |
Where can I find additional details, specifications and documents for a 58521-2?
Additional datasheets, footprints and schematics for 58521-2 are listed on our Part Details page. You can also find images and similar parts to 58521-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58521-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58521-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58521-2 fall under?
The 58521-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58521-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58521-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58521-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58521-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 58521-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58521-2 often in real-time on the comparison pages.
What if I can't find stock of 58521-2?
You can fill out our help required form which you can use to request a quote for 58521-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.