Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1642280-1,
577509L002 |
Fluid Type | Hydraulic Fluid, Water, Brake Fluid, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Crosslinked Polyolefin |
Recovered Inside Diameter (Max) | 3mm, .118in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Resistant To | Fluids, Mechanical Damage |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 125°C |
Heat Shrink Tubing & Sleeves DWP-125-3/8-4-STK | Sager |
Where can I find additional details, specifications and documents for a 577509L002?
Additional datasheets, footprints and schematics for 577509L002 are listed on our Part Details page. You can also find images and similar parts to 577509L002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 577509L002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 577509L002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 577509L002 fall under?
The 577509L002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 577509L002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 577509L002 you can contact the distributor directly for product support, shipping queries etc.
Is the 577509L002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 577509L002 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 577509L002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 577509L002 often in real-time on the comparison pages.
What if I can't find stock of 577509L002?
You can fill out our help required form which you can use to request a quote for 577509L002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.