Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 114 |
---|---|
Number of Power Positions | 3 |
Stackable | No |
Number of Positions | 114 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Columns | 57 |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 18mm, 29mm, 21.6mm, 20mm, 9.01mm, 27.8mm, 27mm, 1.255in, 31.9mm |
Row-to-Row Spacing | .227547in, 5.79mm |
Connector Width | 8mm, .315in |
Connector Height | 15.0114mm, .591in |
Connector Length | 50.8mm, 1.9999in |
PCB Thickness (Recommended) | .8in, 1.57mm |
コネクタの高さ | 15.0114mm |
Operating Voltage | 30VAC, 3VDC |
Impedance | 50Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .945in, 24.003mm, .64mm |
Housing Material | Matte |
Agency/Standard | CSA |
CSA File Number | 1195944 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
UL File Number | E28476 |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 200 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Ground Bus |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Header Only |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Tape And Reel Pacaked Mictor R |Amp Te Connectivity 5767146-3 | Newark Electronics |
Conn High Speed Fine Pitch Connector RCP 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Pocket Tape | Avnet America |
Where can I find additional details, specifications and documents for a 5767146-3?
Additional datasheets, footprints and schematics for 5767146-3 are listed on our Part Details page. You can also find images and similar parts to 5767146-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767146-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767146-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767146-3 fall under?
The 5767146-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767146-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767146-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767146-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767146-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5767146-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767146-3 often in real-time on the comparison pages.
What if I can't find stock of 5767146-3?
You can fill out our help required form which you can use to request a quote for 5767146-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.