Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$51.72
|
2,040
in stock
|
Buy Now | |
Newark Electronics
from US$60.54
|
2,040
in stock
|
Buy Now | |
Rapid Electronics
from US$54.71
|
2,040
in stock
|
Buy Now | |
Chip One Stop
from US$39.60
|
2,040
in stock
|
Buy Now | |
Farnell
from US$60.03
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$53.45
|
-
|
Buy Now | |
TE Store
from US$94.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 114 |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Signal Positions | 114 |
Number of Columns | 57 |
Number of Power Positions | 3 |
Stackable | Yes |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Mating Post Length | .035in, .8906mm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
Contact Type | Pin |
Connector Width | .208in, 5.2832mm |
Connector Length | 50.8mm, 1.9999in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
Stack Height | 12.57mm, .85in, 21.6mm |
コネクタの高さ | 12.29mm |
Connector Height | 12.29mm, .484in |
Impedance | 50Ω |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 3VDC, 30VAC |
Housing Material | Matte |
Housing Color | Black |
Mating Entry Location | Top |
Centerline (Pitch) | .945in, .64mm, 24.003mm |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
CSA File Number | 1195944 |
CSA Certified | Yes |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 170 |
Sealable | No |
Ground Component Type | Ground Bus |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Board To Board & Mezzanine Connectors Mict |Amp Te Connectivity 5767149-3 | Newark Electronics |
Connectors MICT 495 PLG 114 TAPE CAP | Rapid Electronics |
TE Connectivity MICT 495 PLG 114 TAPE CAP Board to Board & Mezzanine Connectors MICT 495 PLG 114 TAPE CAP | Distrelec |
CONNECTOR, 114POS, HEADER, 0.64MM, 2ROW | Farnell |
Conn High Speed Fine Pitch Connector PL 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Pocket Tape | Avnet America |
Special Order: MICT,495,PLG,114,TAPE,CAP PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Centerline (Pitch): 24 mm .64 mm PCB Mount Header Vertical Board-to-Board 114 | PCB Header & Receptacle | Part Number: 5767149-3 | Internal Number: 5767149-3 | 24 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.64mm |
---|---|
No. of Contacts | 114Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5767149-3?
Additional datasheets, footprints and schematics for 5767149-3 are listed on our Part Details page. You can also find images and similar parts to 5767149-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767149-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767149-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767149-3 fall under?
The 5767149-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767149-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767149-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767149-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767149-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5767149-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767149-3 often in real-time on the comparison pages.
What if I can't find stock of 5767149-3?
You can fill out our help required form which you can use to request a quote for 5767149-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.