Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.82
|
16
in stock
|
Buy Now | |
Farnell
from US$106.57
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$59.34
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$64.51
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$63.10
|
16
in stock
|
Buy Now | |
Avnet America
from US$50.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 57 |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 114 |
Number of Power Positions | 3 |
Number of Signal Positions | 114 |
Number of Rows | 2 |
Mating Post Length | .035in |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material Thickness | 4.99999µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9µin |
Contact Shape & Form | Dual Beam |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .208in, 5.2832mm |
Connector Length | 50.8mm, 1.9999in |
Stack Height | 12.57mm, .85in, 21.6mm |
コネクタの高さ | 12.29mm |
Connector Height | 12.29mm, .484in |
Operating Voltage | 3VDC, 30VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 114Ω |
Housing Material | Matte |
Centerline (Pitch) | .025in, .64mm |
Mating Entry Location | Top |
Housing Color | Black |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | 1195944 |
PCB Mount Retention Type | Locating Post |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 10 |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
STACKING CONN, PLUG, 114P, 2ROW, 0.64MM | Farnell |
Mict,495Plug,114,assy,.025,rec |Amp Te Connectivity 1-5767005-0 | Newark Electronics |
MICT 495PLUG 114 ASSY .025 REC | Rapid Electronics |
TE Connectivity MICT 495PLUG 114 ASSY .025 REC Board to Board & Mezzanine Connectors PLUG 114 POS .025 | Distrelec |
Conn High Speed Fine Pitch Connector PL 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-5767005-0?
Additional datasheets, footprints and schematics for 1-5767005-0 are listed on our Part Details page. You can also find images and similar parts to 1-5767005-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5767005-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767005-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5767005-0 fall under?
The 1-5767005-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5767005-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767005-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5767005-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5767005-0 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-5767005-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5767005-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5767005-0?
You can fill out our help required form which you can use to request a quote for 1-5767005-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.