5767054-3 PCB Connectors by TE Connectivity

MICT,RECPT,114,ASSY,PDNI

Status: Active
Series: -
RoHS: Unknown
Aliases: 010-5418-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.20

Distributor Stock
Logo for TE Store
TE Store
from US$51.18
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$46.20
-
Buy Now

Specifications

Stackable Yes
Number of Rows 2
Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Number of Signal Positions 114
Number of Positions 114
Number of Columns 57
Number of Power Positions 3
Contact Current Rating (Max) 11.5A
Contact Layout Inline
Contact Mating Area Plating Material Finish Matte
Contact Type Socket
Contact Base Material Copper Alloy
Mating Post Length 1.6285mm, .064in
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 149.9997 – 249.9995µin
Contact Mating Area Plating Material Palladium Nickel
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 4.99999µin
Connector Width .272in, 6.9mm
Connector Length 50.8mm, 1.9999in
Connector Height .236in, 5.99mm
Stack Height 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm
コネクタの高さ 5.99mm
Operating Voltage 3VDC, 30VAC
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Impedance 114Ω
Centerline (Pitch) .025in, .64mm
Housing Material Matte
Mating Entry Location Top
Housing Color Black
CSA Certified Yes
UL File Number E28476
Agency/Standard CSA
UL Rating Listed
CSA File Number 1195944
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarized
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
Mating Retention Without
Mating Alignment With
PCB Mount Alignment With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Packaging Quantity 10
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

MICT,RECPT,114,ASSY,PDNI PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 114 | PCB Header & Receptacle | Part Number: 5767054-3 | Internal Number: 5767054-3 | Alias Number: 010-5418-00 | .64 mm | TE Connectivity | TE Store
Stacking Connector, Receptacle, 114 Position, 0.64Mm | Newark Electronics
Conn High Speed Fine Pitch Connector RCP 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5767054-3?

Additional datasheets, footprints and schematics for 5767054-3 are listed on our Part Details page. You can also find images and similar parts to 5767054-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5767054-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767054-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5767054-3 fall under?

The 5767054-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5767054-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5767054-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5767054-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5767054-3 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 5767054-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5767054-3 often in real-time on the comparison pages.

What if I can't find stock of 5767054-3?

You can fill out our help required form which you can use to request a quote for 5767054-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay