Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$79.79
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$85.17
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$81.96
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$88.60
|
42
in stock
|
Buy Now | |
Farnell
from US$84.83
|
36
in stock
|
Buy Now | |
TE Store
from US$80.80
|
6
in stock
|
Buy Now | |
Future Electronics
from US$85.12
|
-
|
Buy Now | |
Avnet America
from US$75.33
|
-
|
Buy Now | |
RS Americas
from US$103.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 6 |
Number of Columns | 114 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 228 |
Stackable | Yes |
Number of Positions | 228 |
Contact Current Rating (Max) | 11.5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Mating Post Length | 1.6285mm, .064in |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
Contact Mating Area Plating Material | Palladium Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 4.99999µin |
Connector Width | .272in, 6.9mm |
Connector Height | .236in, 5.99mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Length | 3.5in, 88.9mm |
コネクタの高さ | 5.99mm |
Operating Voltage | 6VDC, 30VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 228Ω |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
Housing Material | Matte |
Mating Entry Location | Top |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 1195944 |
CSA Certified | Yes |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 6 |
Packaging Method | Tube, Box & Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connectors Mict,recpt,228,assy,pdni |Amp Te Connectivity 5767054-6 | Newark Electronics |
Connectors MICT RECPT 228 ASSY PDNI | Rapid Electronics |
TE Connectivity MICT RECPT 228 ASSY PDNI Board Stacking | Distrelec |
MEZZANINE CONN, RCPT, 228POS, 2ROW | Farnell |
MICT,RECPT,228,ASSY,PDNI PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 228 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 228 | PCB Header & Receptacle | Part Number: 5767054-6 | Internal Number: 5767054-6 | .64 mm | TE Connectivity | TE Store |
Conn High Speed Fine Pitch Connector RCP 228 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICT, RECPT,228,ASSY, PDNI, PCB Headers and Receptacles | TE Connectivity 5767054-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5767054-6?
Additional datasheets, footprints and schematics for 5767054-6 are listed on our Part Details page. You can also find images and similar parts to 5767054-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767054-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767054-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767054-6 fall under?
The 5767054-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767054-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767054-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767054-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767054-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5767054-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767054-6 often in real-time on the comparison pages.
What if I can't find stock of 5767054-6?
You can fill out our help required form which you can use to request a quote for 5767054-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.