Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 228 |
Number of Columns | 114 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Power Positions | 6 |
Number of Rows | 2 |
Number of Signal Positions | 228 |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9µin |
Contact Shape & Form | Dual Beam |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Mating Post Length | .035in |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material Thickness | 4.99999µin, .127µm |
Connector Height | 12.29mm, .484in |
Stack Height | .85in, 21.6mm, 12.57mm |
Connector Width | .208in, 5.2832mm |
Connector Length | 3.5in, 88.9mm |
コネクタの高さ | 12.29mm |
Row-to-Row Spacing | .227547in, 5.79mm |
PCB Thickness (Recommended) | 1.57mm, .13in |
Operating Voltage | 6VDC, 30VAC |
Impedance | 50Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .64mm, .025in |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Rating | Listed |
UL File Number | E28476 |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 6 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Ground Component Type | Ground Bus |
Header Type | Header Only |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Stacking Connector, Plug, 228Pos, 0.64Mm | Newark Electronics |
Conn High Speed Fine Pitch Connector PL 228 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 228Contacts |
Gender | Plug |
Pitch Spacing | 0.64mm |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5767005-3?
Additional datasheets, footprints and schematics for 1-5767005-3 are listed on our Part Details page. You can also find images and similar parts to 1-5767005-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5767005-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767005-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5767005-3 fall under?
The 1-5767005-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5767005-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767005-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5767005-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5767005-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 1-5767005-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5767005-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5767005-3?
You can fill out our help required form which you can use to request a quote for 1-5767005-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.