Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.13
Number of Signal Positions | 228 |
---|---|
Number of Power Positions | 6 |
Board-to-Board Configuration | Mezzanine, Right Angle |
Number of Columns | 114 |
Number of Positions | 228 |
PCB Mount Orientation | Straddle Mount |
Stackable | No |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Palladium Nickel |
Contact Mating Area Plating Material Thickness | 4.99999µin, .127µm |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Mating Post Length | .037in, .9415mm |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Contact Type | Tab |
Contact Current Rating (Max) | 11.5A |
Contact Shape & Form | Dual Beam |
Connector Width | .208in, 5.2832mm |
PCB Thickness (Recommended) | .13in, 2.36mm |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 6.3754mm |
Connector Height | .251in, 6.3754mm |
Connector Length | 3.5in, 88.9mm |
Operating Voltage | 6VDC, 30VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 50Ω |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Matte |
Mating Entry Location | Top |
UL Rating | Listed |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 6 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Ground Component Type | Ground Bus |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 3.48mm, .137in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mict,r/Aplug,assy,228,pdni Rohs Compliant: Yes |Amp Te Connectivity 5767055-6 | Newark Electronics |
Connectors MICT R/APLUG ASSY 228 PDNI | Rapid Electronics |
TE Connectivity MICT R/APLUG ASSY 228 PDNI Board to Board & Mezzanine Connectors MICT R/APLUG ASSY 228 PDNI | Distrelec |
CONN, FFC/FPC, 228POS, 2ROW, 0.64MM | Farnell |
SOLIS SP SPD22-16COM22-18MIL909 | TE Connectivity 5767055-6 | RS Americas |
Conn High Speed Fine Pitch Connector PL 228 POS 2.54mm/0.64mm Solder ST Edge Mount Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5767055-6?
Additional datasheets, footprints and schematics for 5767055-6 are listed on our Part Details page. You can also find images and similar parts to 5767055-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767055-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767055-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767055-6 fall under?
The 5767055-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767055-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767055-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767055-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767055-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 5767055-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767055-6 often in real-time on the comparison pages.
What if I can't find stock of 5767055-6?
You can fill out our help required form which you can use to request a quote for 5767055-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.