Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.76
|
No stock
|
Buy Now | |
TE Store
from US$9.21
|
1,782
in stock
|
Buy Now | |
Chip One Stop
from US$9.40
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$9.53
|
-
|
Buy Now | |
Future Electronics
from US$6.82
|
-
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$10.72
|
-
|
Buy Now | |
element14
from US$7.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Cover Material | Thermoplastic |
Plug Shell Material | Steel |
Plug Shell Plating Material | Tin-Nickel Alloy |
Ribbon Cable Centerline Spacing | .025in |
Number of Rows | 2 |
Number of Positions | 40 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Insulation Diameter (Max) | .91mm |
Wire Size | .05 – .09mm², 30 – 28AWG |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latch Blocks |
Mounting Angle | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention Type | None |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Detent | With |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 15 |
Packaging Method | Package |
Wire/Cable Type | Round Jacketed Cable |
Shielded | Yes |
Connector System | Cable-to-Board, Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Rails | Without |
Connector Style | Plug |
Termination Cover Type | Standard |
Termination Cover Method | Unassembled |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
40 50S CABLE PLUG CONN/COV KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Cable Cable-to-Board Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 5749621-4 | Internal Number: 5749621-4 | TE Connectivity | TE Store |
Scsi Connector, Plug, 40 Position, Idc/Idt | Newark Electronics |
AMPLIMITE Series III 40 Position Plug .050 in IDC Ribbon Connector | Future Electronics |
Conn SCSI PL 40 POS 1.27mm IDT RA Cable Mount 40 Terminal 1 Port | Avnet America |
40 50S CABLE PLUG CONN/COV KIT, IDC D-Sub Connectors | TE Connectivity 5749621-4 | RS Americas |
CONNECTOR, SCSI, PLUG, 40POS, IDC | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Type | SCSI |
Where can I find additional details, specifications and documents for a 5749621-4?
Additional datasheets, footprints and schematics for 5749621-4 are listed on our Part Details page. You can also find images and similar parts to 5749621-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749621-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749621-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749621-4 fall under?
The 5749621-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749621-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749621-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749621-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749621-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5749621-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749621-4 often in real-time on the comparison pages.
What if I can't find stock of 5749621-4?
You can fill out our help required form which you can use to request a quote for 5749621-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.