Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.66
|
3
in stock
|
Buy Now | |
TE Store
from US$21.45
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
31
in stock
|
Buy Now | |
element14
from US$21.27
|
31
in stock
|
Buy Now | |
Farnell
from US$21.26
|
31
in stock
|
Buy Now | |
RS Americas
from US$27.04
|
3
in stock
|
Buy Now | |
Future Electronics
from US$17.47
|
-
|
Buy Now | |
Avnet America
from US$16.05
|
-
|
Buy Now | |
Boersig
from US$16.04
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180 |
Backshell Material | Zinc |
Backshell Plating Material | Nickel |
Strain Relief Clip Material | Carbon Steel |
Number of Positions | 100 |
Cable Insulation Diameter | 12.7mm, .5in |
Cover Flammability Rating | UL 94V-0 |
Comment | Each backshell kit includes upper and lower backshells, two jackscrews, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Bag |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Connector |
100 50SR BSHLL KIT,M J-SCR Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 100 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749081-1 | Internal Number: 5749081-1 | TE Connectivity | TE Store |
D Sub Backshell, 180Deg, Zinc Rohs Compliant: No |Amp Te Connectivity 5749081-1 | Newark Electronics |
D SUB BACKSHELL, 180DEG, ZINC | element14 |
SCSI Backshell kit 100 way Amplimite | RS |
Hood, D-Sub, 100Pos, StraightExit, SeriesIII, Zinc, 0.500In.Dia, EMI/RFIShield | TE Connectivity 5749081-1 | RS Americas |
AMPLIMITE Series III 100 Position Zinc 180â–‘ Exit Angle Backshell Kit | Future Electronics |
Connector Accessories Cover 100 POS | Avnet America |
EMI/SHIELDING MISCELLANEOUS HARDWARE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5749081-1?
Additional datasheets, footprints and schematics for 5749081-1 are listed on our Part Details page. You can also find images and similar parts to 5749081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749081-1 fall under?
The 5749081-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749081-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749081-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5749081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749081-1 often in real-time on the comparison pages.
What if I can't find stock of 5749081-1?
You can fill out our help required form which you can use to request a quote for 5749081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.