Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.08
|
536
in stock
|
Buy Now | |
Rapid Electronics
from US$12.01
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$9.38
|
480
in stock
|
Buy Now | |
Distrelec
from US$12.51
|
480
in stock
|
Buy Now | |
Farnell
from US$14.21
|
384
in stock
|
Buy Now | |
TE Store
from US$15.96
|
185
in stock
|
Buy Now | |
Heilind Electronics
from US$15.99
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.99
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$12.99
|
-
|
Buy Now | |
Avnet America
from US$12.64
|
-
|
Buy Now | |
RS Americas
from US$13.87
|
-
|
Buy Now | |
element14
from US$13.67
|
-
|
Buy Now | |
Boersig
from US$12.37
|
-
|
Buy Now |
Color | Black |
---|---|
Backshell Plating Finish | Bright |
Cable Exit Angle | 180 |
Strain Relief Clip Material | Carbon Steel |
Backshell Material | Zinc |
Shield Plating Material | Nickel |
Backshell Plating Material | Nickel over Copper |
Number of Positions | 50 |
Cable Insulation Diameter | .4in, 10.16mm |
Cover Flammability Rating | UL 94V-0 |
Comment | Each backshell kit includes upper and lower backshells, two jackscrews, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Bag |
Packaging Quantity | 1 |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Hardware |
D-Sub Backshells 50 Pos Bkshell Kit Male |Amp Te Connectivity 5749080-1 | Newark Electronics |
D-Sub Backshells 50 POS BKSHELL KIT MALE | Rapid Electronics |
TE Connectivity - AMP 50 50SR BSHLL KITM/J-SCR | Distrelec |
D SUB BACKSHELL, 180 DEG, SIZE DD | Farnell |
50 50SR BSHLL KIT,M/J-SCR Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749080-1 | Internal Number: 5749080-1 | TE Connectivity | TE Store |
50 50SR BSHLL KITM/J-SCR | Heilind Electronics |
Connector Accessories Cover 50 POS Individual | Avnet Abacus |
D-Sub Backshell Kit | RS |
AMPLIMITE Series III 50 Position Zinc 180â–‘ Exit Angle Backshell Kit | Future Electronics |
Hood, D-Sub, 50Pos, StraightExit, SeriesIII, Zinc, 0.400InCblDia | TE Connectivity 5749080-1 | RS Americas |
D SUB BACKSHELL, 50POS, ZINC | element14 |
Status: | Unknown |
---|---|
Series: | Amplimite 050 Series III Series |
RoHS: | Unknown |
Product Range | Amplimite 050 Series III Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 5749080-1?
Additional datasheets, footprints and schematics for 5749080-1 are listed on our Part Details page. You can also find images and similar parts to 5749080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749080-1 fall under?
The 5749080-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749080-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749080-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749080-1 often in real-time on the comparison pages.
What if I can't find stock of 5749080-1?
You can fill out our help required form which you can use to request a quote for 5749080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.