Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.21
|
197
in stock
|
Buy Now | |
Powell Electronics
from US$21.09
|
1,361
in stock
|
Buy Now | |
Heilind Electronics
from US$20.17
|
501
in stock
|
Buy Now | |
TE Store
from US$20.57
|
484
in stock
|
Buy Now | |
element14
from US$20.87
|
185
in stock
|
Buy Now | |
Farnell
from US$19.21
|
185
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.17
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$21.72
|
94
in stock
|
Buy Now | |
RS Americas
from US$20.20
|
6
in stock
|
Buy Now | |
Future Electronics
from US$16.14
|
-
|
Buy Now | |
Avnet America
from US$16.18
|
-
|
Buy Now | |
Distrelec
from US$18.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Zinc |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Post Plating Material | Tin |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Alignment | Without |
Mating Connector Lock | Without |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749070-9 | Internal Number: 5749070-9 | TE Connectivity | TE Store |
AMPLIMITE .050 d-sub PCB socket,100 way | RS |
CONNECTOR, D SUB, RECEPTACLE, 100POS | element14 |
Wire-Board Connector, Receptacle, 100 Position, 1.27Mm | Newark Electronics |
Conn, D-Sub, PCB Socket, 100Pos, STR, III Series, Solder | TE Connectivity 5749070-9 | RS Americas |
100 Position 2 Row 30 V 1 A D-Type Receptacle Female Socket Connector | Future Electronics |
Conn D-Subminiature SKT 100 POS 2.54mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
TE Connectivity - AMP PCB D-Sub 100 50SR VERT RCPT ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 5749070-9?
Additional datasheets, footprints and schematics for 5749070-9 are listed on our Part Details page. You can also find images and similar parts to 5749070-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749070-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749070-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749070-9 fall under?
The 5749070-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749070-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749070-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749070-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749070-9 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, RS and element14 have stock available or on a lead time for 5749070-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749070-9 often in real-time on the comparison pages.
What if I can't find stock of 5749070-9?
You can fill out our help required form which you can use to request a quote for 5749070-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.