Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.64
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$6.55
|
14,592
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
14,589
in stock
|
Buy Now | |
Heilind Electronics
from US$4.68
|
12,708
in stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
7,377
in stock
|
Buy Now | |
TTI Europe
from US$3.80
|
3,803
in stock
|
Buy Now | |
TE Store
from US$8.36
|
3,792
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
3,115
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.68
|
2,118
in stock
|
Buy Now | |
Sager
from US$3.77
|
1,990
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
500
in stock
|
Buy Now | |
element14
from US$6.83
|
290
in stock
|
Buy Now | |
Distrelec
from US$11.28
|
280
in stock
|
Buy Now | |
Farnell
from US$5.20
|
266
in stock
|
Buy Now | |
RS Americas
from US$5.98
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.07
|
32
in stock
|
Buy Now | |
Conrad
from US$9.53
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$5.53
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet Asia
from US$11.38
|
-
|
Buy Now | |
Boersig
from US$4.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Finish | Bright |
Cable Clamp Material | Zinc Alloy |
Shield Plating Material | Nickel over Copper |
Cable Exit Angle | 180 |
Grommets per Set | 4 |
Number of Positions | 15 |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Shielded | Yes |
Grommets | With |
Accessory Type | Backshell/Cable Clamp |
Shell Size | 2 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Shell Size 2 Individual | Avnet America |
DIE CAST CBL CLMP KITSZ 2 | Heilind Electronics |
TE 5748676-2 Amplimite D-sub Connector Cover Die Cast Nickel 15P | Rapid Electronics |
15P DSUB CLAMP KIT SIZE2 180 | TTI Europe |
DIE CAST CBL CLMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Zinc 2 | Connector Strain Relief | Part Number: 5748676-2 | Internal Number: 5748676-2 | TE Connectivity | TE Store |
D-Sub Backshells KIT W/GROMMETS 15P .32 | Sager |
AMPLIMITE 15 Position Shell Size 2 Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
D SUB BACKSHELL, DA, DIECAST, 15WAY | element14 |
TE Connectivity D-Sub metal hood Poles 15 | Distrelec |
D-SUB HOOD 15W | RS |
Hood D-Sub 15Pos StraightExit AMP Die-CastMetal 0.185-0.320In.CblDia Shield | TE Connectivity 5748676-2 | RS Americas |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Number of pins (num): 15 | Conrad |
AMPLIMITE 5748676-2 Subminiature D Backshell, 15 pos., 1.21 x 1.91 x 0.57 in., 0.320 in. Cable Capacty, Die-Cast Zinc | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 8.13mm |
Cable Diameter Min | 4.7mm |
Colour | Nickel |
Material | Zinc Alloy |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748676-2?
Additional datasheets, footprints and schematics for 5748676-2 are listed on our Part Details page. You can also find images and similar parts to 5748676-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748676-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748676-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748676-2 fall under?
The 5748676-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748676-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748676-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748676-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748676-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Rapid Electronics and TTI Europe have stock available or on a lead time for 5748676-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748676-2 often in real-time on the comparison pages.
What if I can't find stock of 5748676-2?
You can fill out our help required form which you can use to request a quote for 5748676-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.