Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.60
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$10.13
|
15,141
in stock
|
Buy Now | |
Rapid Electronics
from US$8.63
|
11,161
in stock
|
Buy Now | |
Distrelec
from US$10.10
|
9,722
in stock
|
Buy Now | |
Powell Electronics
from US$10.73
|
6,882
in stock
|
Buy Now | |
TTI Europe
from US$4.56
|
5,324
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.13
|
3,028
in stock
|
Buy Now | |
RS Americas
from US$7.19
|
1,518
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
1,439
in stock
|
Buy Now | |
TE Store
from US$11.23
|
1,346
in stock
|
Buy Now | |
element14
from US$8.37
|
242
in stock
|
Buy Now | |
Farnell
from US$8.53
|
242
in stock
|
Buy Now | |
Future Electronics
from US$8.22
|
100
in stock
|
Buy Now | |
Avnet Asia
from US$8.62
|
50
in stock
|
Buy Now | |
Conrad
from US$12.86
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
-
|
Buy Now | |
Avnet America
from US$8.48
|
-
|
Buy Now | |
Boersig
from US$8.67
|
-
|
Buy Now | |
Carlton-Bates
from US$8.09
|
-
|
Buy Now | |
Sager
from US$8.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Cable Exit Angle | 180 |
Cable Clamp Material | Die Cast |
Number of Positions | 9 |
Cable Insulation Diameter | .2in, 5.08mm |
Screw & Hole Thread Size | 4-40 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., Jackscrews must be purchased separately., All parts are packaged unassembled. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Shell Size | 1 |
Grommets | Without |
Shielded | Yes |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
D-Sub Backshells SIZE 1 KIT | Rapid Electronics |
TE Connectivity | Distrelec |
09P CABLE CLAMP SHELL SIZE1 | TTI Europe |
Hood D-SUB 9Pos Straight AMP Die-CastMetal 0.200In.CblDia EMI/RFIShield | TE Connectivity 5745171-2 | RS Americas |
SIZE 1 ASSY KIT .200 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Thread Size: 4-40 Cable Clamp Kit 1 9 | Connector Strain Relief | Part Number: 5745171-2 | Internal Number: 5745171-2 | TE Connectivity | TE Store |
Product Range:AMPLIMITE Series | element14 |
BACKSHELL, CABLE CLAMP, 9WAY | Farnell |
AMPLIMITE shielded backshell kit, size 1 | RS |
HD20 Series 9 Position Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories 9 POS Backshell/Cable Clamp Zinc Alloy Nickel over Copper Finish Shell Size 1 Individual | Avnet Asia |
Number of pins (num): 9 | Conrad |
D Sub Backshell, Cable Clamp, Amplimite Series, De, 180 , Zinc Alloy Body Rohs Compliant: Yes |Amp Te Connectivity 5745171-2 | Newark Electronics |
Subminiature D Backshell 1 Size 9 pos. Die Cast | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745171-2?
Additional datasheets, footprints and schematics for 5745171-2 are listed on our Part Details page. You can also find images and similar parts to 5745171-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745171-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745171-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745171-2 fall under?
The 5745171-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745171-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745171-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745171-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745171-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Powell Electronics and TTI Europe have stock available or on a lead time for 5745171-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745171-2 often in real-time on the comparison pages.
What if I can't find stock of 5745171-2?
You can fill out our help required form which you can use to request a quote for 5745171-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.