Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677582005,
9-1194494-7 |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
2,635
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
690
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
480
in stock
|
Buy Now | |
Farnell
from US$2.96
|
240
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 3mm, .118in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Other Tools RNF-3000-9/3-0-STK | Rapid Electronics |
TE Connectivity RNF-3000-9/3-0-STK | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet Abacus |
Rnf-3000-9/3-0-Stk |Raychem Te Connectivity 5677582005 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 9/3MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5677582005?
Additional datasheets, footprints and schematics for 5677582005 are listed on our Part Details page. You can also find images and similar parts to 5677582005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677582005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677582005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677582005 fall under?
The 5677582005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677582005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677582005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677582005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677582005 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 5677582005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677582005 often in real-time on the comparison pages.
What if I can't find stock of 5677582005?
You can fill out our help required form which you can use to request a quote for 5677582005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.