Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.75
|
514
in stock
|
Buy Now | |
TE Store
from US$3.41
|
508
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
103
in stock
|
Buy Now | |
element14
from US$2.22
|
103
in stock
|
Buy Now | |
Farnell
from US$2.20
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
560
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.03
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Position Locations Loaded | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 48 |
Number of Rows | 3 |
Number of Signal Positions | 48 |
Number of Columns | 16 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Glass-Filled Polymer |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last | No |
Shielded | No |
Connector & Housing Type | Receptacle |
DIN Size | Half |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2.54mm,rcpt,DIN41612,solder,90°,PCB,48w | RS |
ASSY,RECEPTACLE,EUROCARD,TYPE R/2,LEAD-F Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 48 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650868-5 | Internal Number: 5650868-5 | TE Connectivity | TE Store |
Conn, Din 41612, Type R, Rcpt, 48Pos | Newark Electronics |
SOCKET, DIN41612, R/A, R, 48WAY | element14 |
Conn DIN 41612 RCP 48 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
48 Position Board to Board Grey 2.54 mm Pitch Through Hole Right Angle Socket | Future Electronics |
2.54mm, rcpt, DIN41612,solder,90o, PCB,48w | TE Connectivity 5650868-5 | RS Americas |
48P EUROCARD REC RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 2.79mm |
Range | half |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5650868-5?
Additional datasheets, footprints and schematics for 5650868-5 are listed on our Part Details page. You can also find images and similar parts to 5650868-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650868-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650868-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650868-5 fall under?
The 5650868-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650868-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650868-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650868-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650868-5 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5650868-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650868-5 often in real-time on the comparison pages.
What if I can't find stock of 5650868-5?
You can fill out our help required form which you can use to request a quote for 5650868-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.