Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
27,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
27,500
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
27,500
in stock
|
Buy Now | |
TE Store
from US$0.72
|
1,366
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Color Features | Blue Stripes |
Weight per Piece | .412g |
Insulation Sleeve Material | Vinyl |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 27.05mm, 1.065in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Product Type | Splice |
Serrated | Yes |
Insulated | Yes |
Splice Type | Butt Splice |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 105°C |
SPLICE BUTT P G. 16-14 CLEAR | Rapid Electronics |
TE Connectivity SPLICE BUTT P G. 16-14 CLEAR Terminals S | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
SPLICE, BUTT P,G. 16-14 CLEAR Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 55785-2 | Internal Number: 55785-2 | TE Connectivity | TE Store |
Splice, Butt P,g. 16-14 Clear Rohs Compliant: Yes |Amp Te Connectivity 55785-2 | Newark Electronics |
Splices Terminal 14-16AWG Tin Tape | Avnet America |
Splice, Butt P, G. 16-14 Clear | TE Connectivity 55785-2 | RS Americas |
Where can I find additional details, specifications and documents for a 55785-2?
Additional datasheets, footprints and schematics for 55785-2 are listed on our Part Details page. You can also find images and similar parts to 55785-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55785-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55785-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55785-2 fall under?
The 55785-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55785-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55785-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55785-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55785-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 55785-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55785-2 often in real-time on the comparison pages.
What if I can't find stock of 55785-2?
You can fill out our help required form which you can use to request a quote for 55785-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.