Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.42
|
No stock
|
Buy Now | |
TE Store
from US$7.18
|
494
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$9.50
|
10
in stock
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
RS Americas
from US$7.74
|
-
|
Buy Now | |
Avnet Asia
from US$5.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Number of Signal Positions | 48 |
Number of Rows | 3 |
Rows Loaded | A, B, C |
Number of Positions | 48 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 4.83mm, .19in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPTACLE,EUROCARD,TYPE C/2,L-FREE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 48 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 5535034-4 | Internal Number: 5535034-4 | TE Connectivity | TE Store |
Din 41612 Conn Assy,receptacle,euro Card,type Rohs Compliant: Yes |Amp Te Connectivity 5535034-4 | Newark Electronics |
DIN 41612 Conn ASSY RECEPTACLE EURO CARD TYPE | Rapid Electronics |
Conn DIN 41612 SKT 48 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSY, RECEPTACLE, EUROCARD, TYPE C/2,L-FREE, Eurocard Connectors | TE Connectivity 5535034-4 | RS Americas |
ASSY,RECEPTACLE,EUROCARD,TYPE C/2, | Farnell |
Where can I find additional details, specifications and documents for a 5535034-4?
Additional datasheets, footprints and schematics for 5535034-4 are listed on our Part Details page. You can also find images and similar parts to 5535034-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535034-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535034-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535034-4 fall under?
The 5535034-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535034-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535034-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535034-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535034-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5535034-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535034-4 often in real-time on the comparison pages.
What if I can't find stock of 5535034-4?
You can fill out our help required form which you can use to request a quote for 5535034-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.