Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-553444-4,
2-42930-4281, D02484-000 |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.25
|
3,386
in stock
|
Buy Now | |
TE Store
from US$6.63
|
3,752
in stock
|
Buy Now | |
Rapid Electronics
from US$5.12
|
3,386
in stock
|
Buy Now | |
Chip One Stop
from US$5.35
|
3,386
in stock
|
Buy Now | |
Farnell
from US$7.79
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
-
|
Buy Now | |
Future Electronics
from US$4.99
|
-
|
Buy Now | |
Avnet America
from US$5.11
|
-
|
Buy Now | |
RS Americas
from US$8.01
|
-
|
Buy Now | |
Avnet Asia
from US$4.75
|
-
|
Buy Now | |
Boersig
from US$5.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.3mm |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Connector Style | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG ASSY,ACTION PIN,CHAMP-LOK Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Plug Cable-to-Board 50 2.16 mm | D-Sub Plug Assembly: Vertical & Action Pin & 2.16Mm | Part Number: 553444-4 | Internal Number: 553444-4 | Alias Number: 2-42930-4281 | TE Connectivity | TE Store |
I/O Connectors PLUG 50P EDGE MNT w/ACTION PIN | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub PLUG ASSYACTION PINCHAMP-LOK | Distrelec |
I-O CONNECTORS | Farnell |
D-Sub Standard Conn Plug 50P Edge Mnt W/Action |Amp Te Connectivity 553444-4 | Newark Electronics |
50 Position Dual Row 2.16 mm Vertical Mount Champ Lok Header | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
PLUG ASSY, ACTION PIN, CHAMP-LOK, PCB D-Sub Connectors | TE Connectivity 553444-4 | RS Americas |
Where can I find additional details, specifications and documents for a 553444-4?
Additional datasheets, footprints and schematics for 553444-4 are listed on our Part Details page. You can also find images and similar parts to 553444-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553444-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553444-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553444-4 fall under?
The 553444-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 553444-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553444-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 553444-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553444-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 553444-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553444-4 often in real-time on the comparison pages.
What if I can't find stock of 553444-4?
You can fill out our help required form which you can use to request a quote for 553444-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.